APEM Components, Inc. Push Button Switches FPDR3D1462C1XXX

Description
APEM FPDR3D1462C1XXX Push Button Switch
Request a Quote Datasheet
Description
APEM FPDR3D1462C1XXX Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1749005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1749005
Push Button Switches 1749005
APEM FPDR3D1462C1XXX Push Button Switch

APEM FPDR3D1462C1XXX Push Button Switch

Supplier's Site
Pb Switch, Dpst, 0.2A, 12V, Red, Panel; Product Range Apem - 62AC0704 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 0.2A, 12V, Red, Panel; Product Range Apem
62AC0704
Pb Switch, Dpst, 0.2A, 12V, Red, Panel; Product Range Apem 62AC0704
PB SWITCH, DPST, 0.2A, 12V, RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-N O; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:12V; RoHS Compliant: Yes

PB SWITCH, DPST, 0.2A, 12V, RED, PANEL; Product Range:FP Series; Contact Configuration:DPST-NO; Switch Operation:Momentary; Contact Current Max:200mA; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:12V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1749005 62AC0704
Product Name Push Button Switches Pb Switch, Dpst, 0.2A, 12V, Red, Panel; Product Range Apem
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Solder Terminals; Solder lug
Features Illuminated Switch; Pilot Light; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TGM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1444358 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 933684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details