APEM Components, Inc. Push Button Switches FPAR3D1432B1X

Description
APEM FPAR3D1432B1X Push Button Switch
Request a Quote Datasheet
Description
APEM FPAR3D1432B1X Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7651292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7651292
Push Button Switches 7651292
APEM FPAR3D1432B1X Push Button Switch

APEM FPAR3D1432B1X Push Button Switch

Supplier's Site
Switch, Dpdt, 0.2A, 12Vdc, Mom, Green; Switch Operation Apem - 17X1952 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, 0.2A, 12Vdc, Mom, Green; Switch Operation Apem
17X1952
Switch, Dpdt, 0.2A, 12Vdc, Mom, Green; Switch Operation Apem 17X1952
SWITCH, DPDT, 0.2A, 12VDC, MOM, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

SWITCH, DPDT, 0.2A, 12VDC, MOM, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:200mA; Switch Terminals:Solder Lug; Product Range:FP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 7651292 17X1952
Product Name Push Button Switches Switch, Dpdt, 0.2A, 12Vdc, Mom, Green; Switch Operation Apem
Actuator Specifications Button
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Features Illuminated Switch; Pilot Light; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TRM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113903 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 364265 - Radwell International
Allen-Bradley / Rockwell Automation
View Details