SWITCH, ROCKER, SPST, 10A, 250V, IVORY; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
SWITCH ROCKER SPST 10A 250V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 04M6086 | FML18A276A000 |
| Product Name | Switch, Rocker, Spst, 10A, 250V, Ivory; Switch Operation Apem | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) - Illuminated |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Standards / Compliances | RoHS | UL Listed |
| Features | Illuminated |