APEM Components, Inc. Thumbwheel Switches - DPS9111AK2 DPS9111AK2

Description
Manufacturer: Apem Inc. Win Source Part Number: 1094174-DPS9111AK2 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Contact Finish: Gold Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Snap-In Read Out: 0 to 9 Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Display Characters - Height: 0.268" (6.80mm) Depth Behind Flange: 39.10mm Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Output Code: Decimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 1094174-DPS9111AK2 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Contact Finish: Gold Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Snap-In Read Out: 0 to 9 Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Display Characters - Height: 0.268" (6.80mm) Depth Behind Flange: 39.10mm Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Output Code: Decimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Switches - DPS9111AK2 - 1094174-DPS9111AK2 - Win Source Electronics
Laguna Hills, CA, United States
Thumbwheel Switches - DPS9111AK2
1094174-DPS9111AK2
Thumbwheel Switches - DPS9111AK2 1094174-DPS9111AK2
Manufacturer: Apem Inc. Win Source Part Number: 1094174-DPS9111AK2 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Contact Finish: Gold Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Snap-In Read Out: 0 to 9 Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Display Characters - Height: 0.268" (6.80mm) Depth Behind Flange: 39.10mm Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Output Code: Decimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 10

Manufacturer: Apem Inc.
Win Source Part Number: 1094174-DPS9111AK2
Packaging: Tray
Termination Style: Card Edge/Solder Pad
Color: Black
Contact Finish: Gold
Housing Material: Polyphenylene Oxide (PPO)
Mounting: Panel Mount, Snap-In
Read Out: 0 to 9
Actuator Type: Pushwheel
Contact Rating @ Voltage: 0.1A @ 40VAC/DC
Display Characters - Height: 0.268" (6.80mm)
Depth Behind Flange: 39.10mm
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 80°C
Output Code: Decimal
Number of Sections: 1
End Caps: Sold Separately
Section Width: 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1094174-DPS9111AK2
Product Name Thumbwheel Switches - DPS9111AK2
Operating Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Quad single-pole single-throw analog switch - 74HC4316PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
5 suppliers