APEM Components, Inc. Thumbwheel Switches - DPS8301AK2 DPS8301AK2

Description
Manufacturer: Apem Inc. Win Source Part Number: 792564-DPS8301AK2 Series: DPS8 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Operating Temperature Range: -20°C ~ 80°C Contact Finish: Gold Contact Material: Copper Tin Alloy Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Screw Read Out: 0 ~ 9, A ~ F Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Family Name: DPS8 Display Characters - Height: 0.134" (3.40mm) Depth Behind Flange: 32.00mm Categories: Switches Output Code: Hexadecimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 792564-DPS8301AK2 Series: DPS8 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Operating Temperature Range: -20°C ~ 80°C Contact Finish: Gold Contact Material: Copper Tin Alloy Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Screw Read Out: 0 ~ 9, A ~ F Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Family Name: DPS8 Display Characters - Height: 0.134" (3.40mm) Depth Behind Flange: 32.00mm Categories: Switches Output Code: Hexadecimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Switches - DPS8301AK2 - 792564-DPS8301AK2 - Win Source Electronics
Laguna Hills, CA, United States
Thumbwheel Switches - DPS8301AK2
792564-DPS8301AK2
Thumbwheel Switches - DPS8301AK2 792564-DPS8301AK2
Manufacturer: Apem Inc. Win Source Part Number: 792564-DPS8301AK2 Series: DPS8 Packaging: Tray Termination Style: Card Edge/Solder Pad Color: Black Operating Temperature Range: -20°C ~ 80°C Contact Finish: Gold Contact Material: Copper Tin Alloy Housing Material: Polyphenylene Oxide (PPO) Mounting: Panel Mount, Screw Read Out: 0 ~ 9, A ~ F Actuator Type: Pushwheel Contact Rating @ Voltage: 0.1A @ 40VAC/DC Family Name: DPS8 Display Characters - Height: 0.134" (3.40mm) Depth Behind Flange: 32.00mm Categories: Switches Output Code: Hexadecimal Number of Sections: 1 End Caps: Sold Separately Section Width: 0.315" (8.00mm) Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 792564-DPS8301AK2
Series: DPS8
Packaging: Tray
Termination Style: Card Edge/Solder Pad
Color: Black
Operating Temperature Range: -20°C ~ 80°C
Contact Finish: Gold
Contact Material: Copper Tin Alloy
Housing Material: Polyphenylene Oxide (PPO)
Mounting: Panel Mount, Screw
Read Out: 0 ~ 9, A ~ F
Actuator Type: Pushwheel
Contact Rating @ Voltage: 0.1A @ 40VAC/DC
Family Name: DPS8
Display Characters - Height: 0.134" (3.40mm)
Depth Behind Flange: 32.00mm
Categories: Switches
Output Code: Hexadecimal
Number of Sections: 1
End Caps: Sold Separately
Section Width: 0.315" (8.00mm)
Introduction Date: June 15, 2005
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 792564-DPS8301AK2
Product Name Thumbwheel Switches - DPS8301AK2
Operating Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852PW,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers