APEM Components, Inc. Switches - DIP Switches DPL08T

Description
SWITCH PIANO DIP SPST 50MA 24V
Datasheet
Description
SWITCH PIANO DIP SPST 50MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
DPL08T
Switches - DIP Switches DPL08T
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Dip Switch, 8Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem - 72J9924 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem
72J9924
Dip Switch, 8Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem 72J9924
DIP SWITCH, 8POS, SPST-NO, PIANO-KEY, TH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST-NO, PIANO-KEY, TH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number DPL08T 72J9924
Product Name Switches - DIP Switches Dip Switch, 8Pos, Spst-No, Piano-Key, Th; No. Of Circuits Apem
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -4 to 158 F (-20 to 70 C)
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switch - 1-2319764-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details