SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 12POS SPST 0.025A 24VDC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | DMR12TTR | DMR12TTR |
| Product Name | Switches - DIP Switches | DIP Switches / SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |