SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches 2POS SPST 0.025A 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 679-DMR02TTRCT-ND | DMR02TTR | DMR02TTR |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps |