APEM Components, Inc. Pushbutton Switches AV9612F1020840K

Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet
Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AV9612F1020840K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AV9612F1020840K
Pushbutton Switches AV9612F1020840K
Anti-Vandal Security Pushbutton Switch

Anti-Vandal Security Pushbutton Switch

Buy Now
Push Button Switches - 7651242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7651242
Push Button Switches 7651242
APEM AV9612F1020840K Push Button Switch

APEM AV9612F1020840K Push Button Switch

Supplier's Site
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem - 32AH7975 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem
32AH7975
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem 32AH7975
PB SWITCH, SPST-NC/NO, 1A, 30VDC, PANEL; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST-NC/NO, 1A, 30VDC, PANEL; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV9612F1020840K 7651242 32AH7975
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem
Actuator Specifications Flat
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details