APEM Components, Inc. Pushbutton Switches AV51022000074BK

Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet
Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AV51022000074BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AV51022000074BK
Pushbutton Switches AV51022000074BK
Anti-Vandal Security Pushbutton Switch

Anti-Vandal Security Pushbutton Switch

Buy Now
Push Button Switches - 1660766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1660766
Push Button Switches 1660766
APEM AV51022000074BK Push Button Switch

APEM AV51022000074BK Push Button Switch

Supplier's Site
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem - 32AH7974 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem
32AH7974
Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem 32AH7974
PB SWITCH, SPST-NC/NO, 1A, 30VDC, PANEL; Product Range:AV Series; Panel Cutout Diameter:30.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST-NC/NO, 1A, 30VDC, PANEL; Product Range:AV Series; Panel Cutout Diameter:30.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV51022000074BK 1660766 32AH7974
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst-Nc/no, 1A, 30Vdc, Panel; Product Range Apem
Actuator Specifications Momentary
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details