APEM AV031003C900 Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
Pushbutton Switches Security pushbutton flat actuator NO
SWITCH PUSH SPST-NO 2A 48V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2873671 | 679-1058-ND | AV031003C900 | AV031003C900 | AV031003C900 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | |
| Features | RoHS | RoHS | |||
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |