Anodized natural or black gloss finish fit 1/8” or ¼" diameter shafts. Available in fluted, serrated diamond, diamond knurl or smooth finish with indicator lines, dots, or arrows.
| APEM Components, Inc. | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | Aluminum Series |
| Product Name | Machined Aluminum Control Knobs |
| Knob Type | Instrument / Control Knob |
| Features | Indicator / Pointer; Knurled |
| Knob Material | Metal |
| Diameter / Width | 1.2 inches (30.48 mm) |