APEM Components, Inc. Pushbutton Switches ADTSMW67NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSMW67NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSMW67NVTR
Pushbutton Switches ADTSMW67NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2390-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2390-1-ND
Tactile Switches 679-2390-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2390-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2390-6-ND
Tactile Switches 679-2390-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2390-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2390-2-ND
Tactile Switches 679-2390-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSMW67NVTR
Switches - Tactile Switches ADTSMW67NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW67NVTR
Tactile Switches ADTSMW67NVTR
Tactile Switches SPST-NO 0.05A 12V 5.2mmOff-Mom

Tactile Switches SPST-NO 0.05A 12V 5.2mmOff-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW67NVTR 679-2390-1-ND 679-2390-6-ND ADTSMW67NVTR ADTSMW67NVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1977265-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers