Tactile Switches SPST-NO 0.05A 12V 5.2mmOff-Mom
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSMW67NV | ADTSMW67NV | ADTSMW67NV |
| Product Name | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | ||
| Features | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) |
Gullwing
Through hole