Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: Apem Inc.
Win Source Part Number: 773600-ADTSM66SV
Series: ADTS
Packaging: Bulk
Termination Style: Gull Wing
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Feedback
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 320gf
Family Name: ADTS
Categories: Switches
Actuator Height off PCB, Vertical: 13.00mm
Alternative Parts (Cross-Reference): TSS66Y; TSS66S; 430 152 130 826; 430 152 130 836;
Introduction Date: May 18, 2007
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SW TACT SPST 0.05A 12VDC
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSM66SV | ADTSM66SV-ND | 773600-ADTSM66SV | ADTSM66SV | ADTSM66SV |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches - ADTSM66SV | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |