APEM Components, Inc. Switches - Tactile Switches ADTSM62SV

Description
Win Source Part Number: 1056489-ADTSM62SV Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 77 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): ADTSM66SV; ADTSM65SV; ADTSM32SV; TL3301AF260QG; TL3301NF260QG; TL3315NF250Q; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote Datasheet
Description
Win Source Part Number: 1056489-ADTSM62SV Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 77 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): ADTSM66SV; ADTSM65SV; ADTSM32SV; TL3301AF260QG; TL3301NF260QG; TL3315NF250Q; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1056489-ADTSM62SV
Switches - Tactile Switches 1056489-ADTSM62SV
Win Source Part Number: 1056489-ADTSM62SV Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 77 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): ADTSM66SV; ADTSM65SV; ADTSM32SV; TL3301AF260QG; TL3301NF260QG; TL3315NF250Q; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM

Win Source Part Number: 1056489-ADTSM62SV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 77
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 320gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): ADTSM66SV; ADTSM65SV; ADTSM32SV; TL3301AF260QG; TL3301NF260QG; TL3315NF250Q;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSM

Buy Now
Pushbutton Switches - ADTSM62SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM62SV
Pushbutton Switches ADTSM62SV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTSM62SV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTSM62SV-ND
Tactile Switches ADTSM62SV-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ADTSM62SV
Tactile Switches ADTSM62SV
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM62SV
Switches - Tactile Switches ADTSM62SV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1056489-ADTSM62SV ADTSM62SV ADTSM62SV-ND ADTSM62SV ADTSM62SV
Product Name Switches - Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers