SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1207138-ADTSM62KVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel (TR)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 900
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 100gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSM
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSM62KVTR | 679-ADTSM62KVTRDKR-ND | 679-ADTSM62KVTRCT-ND | 1207138-ADTSM62KVTR | ADTSM62KVTR | ADTSM62KVTR |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | |||||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |