APEM Components, Inc. Pushbutton Switches ADTSM24NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSM24NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM24NVTR
Pushbutton Switches ADTSM24NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTSM24NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM24NVTR
Tactile Switches ADTSM24NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM24NVTR
Switches - Tactile Switches ADTSM24NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSM24NVTR ADTSM24NVTR ADTSM24NVTR
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7035-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details