APEM Components, Inc. Switches - Tactile Switches ADTSM21RVTR

Description
Win Source Part Number: 963291-ADTSM21RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM25RVTR; ADTSM24RV; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote Datasheet
Description
Win Source Part Number: 963291-ADTSM21RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM25RVTR; ADTSM24RV; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
963291-ADTSM21RVTR
Switches - Tactile Switches 963291-ADTSM21RVTR
Win Source Part Number: 963291-ADTSM21RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM25RVTR; ADTSM24RV; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM

Win Source Part Number: 963291-ADTSM21RVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel (TR)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 700
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 12.00mm x 12.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM25RVTR; ADTSM24RV;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSM

Buy Now
Tactile Switches - ADTSM21RVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM21RVTR
Tactile Switches ADTSM21RVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM21RVTR
Switches - Tactile Switches ADTSM21RVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 963291-ADTSM21RVTR ADTSM21RVTR ADTSM21RVTR
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Terminal Type Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1241.1620 - Acme Chip Technology Co., Limited
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
Tactile Switches - 1825027-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details