APEM Components, Inc. Switches - Tactile Switches ADTSJW69NV

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
ADTSJW69NV
Switches - Tactile Switches ADTSJW69NV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSJW69NV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSJW69NV
Tactile Switches ADTSJW69NV
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSJW69NV ADTSJW69NV
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton Switches - 486-3373-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
R program - RDL - Illuminated pushbutton - RDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers