APEM Components, Inc. Tactile Switches ADTSJW65RVTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-ADTSJW65RVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW65RVTR-ND
Tactile Switches 679-ADTSJW65RVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-ADTSJW65RVTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW65RVTRCT-ND
Tactile Switches 679-ADTSJW65RVTRCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSJW65RVTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW65RVTRDKR-ND
Tactile Switches 679-ADTSJW65RVTRDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Pushbutton Switches - ADTSJW65RVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSJW65RVTR
Pushbutton Switches ADTSJW65RVTR
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSJW65RVTR
Switches - Tactile Switches ADTSJW65RVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSJW65RVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSJW65RVTR
Tactile Switches ADTSJW65RVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-ADTSJW65RVTR-ND 679-ADTSJW65RVTRCT-ND ADTSJW65RVTR ADTSJW65RVTR ADTSJW65RVTR
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Pushbutton Switches - 486-3360-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDT - Pushbutton - NDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details