The ADTS series of tact switches are available in a 6 mm square package style. These tact switches are available with surface mount or through hole terminals. Switches are sealed to withstand PCB washing.
| APEM Components, Inc. | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | ADTSHJM Series |
| Product Name | Washable TACT SWITCHES |
| Switch Type | Tact Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Closed (NC) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |