APEM Components, Inc. Pushbutton Tact Switch ADTS3 Series

Description
Single pole single throw, 6 mm X 3.5 mm tact switch with positive tactile feedback. Switch is available in surface mount and through-hole terminal configurations. The ADTS3 switch features a silver plated contact, high temperature thermoplastic base and a stainless steel cover.
Description
Single pole single throw, 6 mm X 3.5 mm tact switch with positive tactile feedback. Switch is available in surface mount and through-hole terminal configurations. The ADTS3 switch features a silver plated contact, high temperature thermoplastic base and a stainless steel cover.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Tact Switch - ADTS3 Series - APEM Components, Inc.
Haverhill, MA, USA
Pushbutton Tact Switch
ADTS3 Series
Pushbutton Tact Switch ADTS3 Series
Single pole single throw, 6 mm X 3.5 mm tact switch with positive tactile feedback. Switch is available in surface mount and through-hole terminal configurations. The ADTS3 switch features a silver plated contact, high temperature thermoplastic base and a stainless steel cover.

Single pole single throw, 6 mm X 3.5 mm tact switch with positive tactile feedback. Switch is available in surface mount and through-hole terminal configurations. The ADTS3 switch features a silver plated contact, high temperature thermoplastic base and a stainless steel cover.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Touch Switches and Tactile Switches
Product Number ADTS3 Series
Product Name Pushbutton Tact Switch
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers