SWITCH PUSHBUTTON DPDT 6A 250V
Pushbutton Switches DPDT On-Mom LED GRN 48VDC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | A1PCA0Y203L203 | A1PCA0Y203L203 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 6 amps | 6 amps |