APEM Components, Inc. Emergency Stop Push Buttons A01MXB+A0152B

Description
APEM A01MXB+A0152B
Request a Quote Datasheet
Description
APEM A01MXB+A0152B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Push Buttons - 1370023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emergency Stop Push Buttons
1370023
Emergency Stop Push Buttons 1370023
APEM A01MXB+A0152B

APEM A01MXB+A0152B

Supplier's Site
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem - 44AC2285 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
44AC2285
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem 44AC2285
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1370023 44AC2285
Product Name Emergency Stop Push Buttons Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
Actuator Specifications Mushroom button
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913613 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details