APEM Components, Inc. CONFIG SWITCH LAMP LED BLUE 12V A0142M4

Description
CONFIG SWITCH LAMP LED BLUE 12V
Description
CONFIG SWITCH LAMP LED BLUE 12V

Suppliers

Company
Product
Description
Supplier Links
CONFIG SWITCH LAMP LED BLUE 12V - 67-A0142M4 - Utmel Electronic Limited
Hong Kong, China
CONFIG SWITCH LAMP LED BLUE 12V
67-A0142M4
CONFIG SWITCH LAMP LED BLUE 12V 67-A0142M4
CONFIG SWITCH LAMP LED BLUE 12V

CONFIG SWITCH LAMP LED BLUE 12V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 67-A0142M4
Product Name CONFIG SWITCH LAMP LED BLUE 12V
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details