APEM Components, Inc. Push Button Switches 9633NCD

Description
APEM 9633NCD
Request a Quote Datasheet
Description
APEM 9633NCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1035726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1035726
Push Button Switches 1035726
APEM 9633NCD

APEM 9633NCD

Supplier's Site
Pushbutton Switch, Spst-No, 100Ma; Product Range Apem - 26M7960 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 100Ma; Product Range Apem
26M7960
Pushbutton Switch, Spst-No, 100Ma; Product Range Apem 26M7960
PUSHBUTTON SWITCH, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1035726 26M7960
Product Name Push Button Switches Pushbutton Switch, Spst-No, 100Ma; Product Range Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113766 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 16351 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details