APEM Components, Inc. Switch, Spst, 1A, 30V, Solder; Switch Operation Apem 9633NA

Description
SWITCH, SPST, 1A, 30V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:9000 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, 1A, 30V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:9000 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 1A, 30V, Solder; Switch Operation Apem - 26M7959 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 1A, 30V, Solder; Switch Operation Apem
26M7959
Switch, Spst, 1A, 30V, Solder; Switch Operation Apem 26M7959
SWITCH, SPST, 1A, 30V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:9000 Series; SVHC:No RoHS Compliant: Yes

SWITCH, SPST, 1A, 30V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:9000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 26M7959
Product Name Switch, Spst, 1A, 30V, Solder; Switch Operation Apem
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details