SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NO OFF-MOM 0.1A 30VDC
SWITCH PUSH SPST-NO 0.1A 30V
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 9433CDB | 96C7660 | 9433CDB | 9433CDB |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | RoHS | RoHS | ||
| Terminal Type | Solder Pin |