APEM Components, Inc. Switch, Pushbutton, Spst-Nc, 100Ma; Actuator / Cap Color Apem 9432YCDB

Description
SWITCH, PUSHBUTTON, SPST-NC, 100mA; Actuator / Cap Color:Black; Actuator Diameter:0.157"; Circuitry:SPST-NC; Contact Configuration:SPST-N C; Contact Current AC Max:100mA; Contact Current DC Max:100mA; Contact Current Max:1A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 100mA; Actuator / Cap Color:Black; Actuator Diameter:0.157"; Circuitry:SPST-NC; Contact Configuration:SPST-N C; Contact Current AC Max:100mA; Contact Current DC Max:100mA; Contact Current Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 100Ma; Actuator / Cap Color Apem - 96C7654 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma; Actuator / Cap Color Apem
96C7654
Switch, Pushbutton, Spst-Nc, 100Ma; Actuator / Cap Color Apem 96C7654
SWITCH, PUSHBUTTON, SPST-NC, 100mA; Actuator / Cap Color:Black; Actuator Diameter:0.157"; Circuitry:SPST-NC; Contact Configuration:SPST-N C; Contact Current AC Max:100mA; Contact Current DC Max:100mA; Contact Current Max:1A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA; Actuator / Cap Color:Black; Actuator Diameter:0.157"; Circuitry:SPST-NC; Contact Configuration:SPST-NC; Contact Current AC Max:100mA; Contact Current DC Max:100mA; Contact Current Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 96C7654
Product Name Switch, Pushbutton, Spst-Nc, 100Ma; Actuator / Cap Color Apem
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.1200 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details