APEM Components, Inc. Push Button Switches 8646ADGB6X923+U3631

Description
APEM 8646ADGB6X923+U3631
Request a Quote Datasheet
Description
APEM 8646ADGB6X923+U3631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1748999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1748999
Push Button Switches 1748999
APEM 8646ADGB6X923+U3631

APEM 8646ADGB6X923+U3631

Supplier's Site
Pb Switch, Dpdt, 0.4Va, 20V, Panel; Switch Operation Apem - 62AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.4Va, 20V, Panel; Switch Operation Apem
62AC1311
Pb Switch, Dpdt, 0.4Va, 20V, Panel; Switch Operation Apem 62AC1311
PB SWITCH, DPDT, 0.4VA, 20V, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8000 Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, DPDT, 0.4VA, 20V, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8000 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1748999 62AC1311
Product Name Push Button Switches Pb Switch, Dpdt, 0.4Va, 20V, Panel; Switch Operation Apem
Actuator Specifications Plunger
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder lug Solder Terminals; Solder
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115786 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 359424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details