APEM Components, Inc. Rocker & Toggle Switches 7646A+U732+U1202

Description
ROCKER SWITCH 7000 MINIATURE
Request a Quote
Description
ROCKER SWITCH 7000 MINIATURE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 7646A+U732+U1202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
7646A+U732+U1202
Rocker & Toggle Switches 7646A+U732+U1202
ROCKER SWITCH 7000 MINIATURE

ROCKER SWITCH 7000 MINIATURE

Buy Now
Shenzhen, China
Switches - Rocker Switches
7646A+U732+U1202
Switches - Rocker Switches 7646A+U732+U1202
SWITCH ROCKER DPDT 6A 125V

SWITCH ROCKER DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 7646A+U732+U1202 7646A+U732+U1202
Product Name Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder Lug
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1571076-9 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8A Rocker Switch - A8A-226-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers