APEM Components, Inc. Rocker & Toggle Switches 659NH/2

Description
Toggle, Industrial 3Pst On-Off-Mom QC Te
Request a Quote Datasheet
Description
Toggle, Industrial 3Pst On-Off-Mom QC Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 659NH/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
659NH/2
Rocker & Toggle Switches 659NH/2
Toggle, Industrial 3Pst On-Off-Mom QC Te

Toggle, Industrial 3Pst On-Off-Mom QC Te

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
659NH/2
Toggle Switches 659NH/2
Toggle Switches 3PDT 10A 125V 13.5mm

Toggle Switches 3PDT 10A 125V 13.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
659NH/2
Switches - Toggle Switches 659NH/2
SWITCH TOGGLE 3PDT 10A 250V

SWITCH TOGGLE 3PDT 10A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 659NH/2 659NH/2 659NH/2
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Flatted
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker & Toggle Switches - 2-1520204-1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Antistatic Toggle - B12A1P - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers