APEM Components, Inc. Rocker & Toggle Switches 648HK

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 648HK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
648HK
Rocker & Toggle Switches 648HK
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
648HK
Switches - Toggle Switches 648HK
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
648HK
Toggle Switches 648HK
Toggle Switches DPDT 10A 125V 17.5mm

Toggle Switches DPDT 10A 125V 17.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 648HK 648HK 648HK
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details