APEM Components, Inc. Rocker & Toggle Switches 636H/2T

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 636H/2T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
636H/2T
Rocker & Toggle Switches 636H/2T
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
636H/2T
Toggle Switches 636H/2T
Toggle Switches Toggle Switch ON - ON, Single

Toggle Switches Toggle Switch ON - ON, Single

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
636H/2T
Switches - Toggle Switches 636H/2T
SWITCH TOGGLE SPDT 15A 250V

SWITCH TOGGLE SPDT 15A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 636H/2T 636H/2T 636H/2T
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Operating Temperature -4 to 131 F (-20 to 55 C) -4 to 131 F (-20 to 55 C)
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details