APEM Components, Inc. Rocker & Toggle Switches 636H/2K

Description
Industrial Toggle Switch
Request a Quote Datasheet
Description
Industrial Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 636H/2K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
636H/2K
Rocker & Toggle Switches 636H/2K
Industrial Toggle Switch

Industrial Toggle Switch

Buy Now
Toggle Switches - 6928409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6928409
Toggle Switches 6928409
APEM 636H/2K Toggle Switch

APEM 636H/2K Toggle Switch

Supplier's Site
Toggle Sw, Spdt, 15A/250Vac/12Vdc, Panel; Switch Operation Apem - 57AK4982 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 15A/250Vac/12Vdc, Panel; Switch Operation Apem
57AK4982
Toggle Sw, Spdt, 15A/250Vac/12Vdc, Panel; Switch Operation Apem 57AK4982
TOGGLE SW, SPDT, 15A/250VAC/12VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SW, SPDT, 15A/250VAC/12VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 636H/2K 6928409 57AK4982
Product Name Rocker & Toggle Switches Toggle Switches Toggle Sw, Spdt, 15A/250Vac/12Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Tab
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2493803-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers