APEM Components, Inc. Pushbutton Switches 5GTH92042

Description
Tactile Switches Switch TH 2.0N. Green/Yellow L
Datasheet
Description
Tactile Switches Switch TH 2.0N. Green/Yellow L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 5GTH92042 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
5GTH92042
Pushbutton Switches 5GTH92042
Tactile Switches Switch TH 2.0N. Green/Yellow L

Tactile Switches Switch TH 2.0N. Green/Yellow L

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number 5GTH92042
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-502 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers