APEM Components, Inc. Rocker & Toggle Switches 5669AKB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5669AKB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5669AKB
Rocker & Toggle Switches 5669AKB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5669AKB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5669AKB
Toggle Switches 5669AKB
Toggle Switches 4PDT 6A 125V 10.5mm

Toggle Switches 4PDT 6A 125V 10.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5669AKB
Switches - Toggle Switches 5669AKB
SWITCH TOGGLE 4PDT 6A 125V

SWITCH TOGGLE 4PDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5669AKB 5669AKB 5669AKB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switches - 394443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details