APEM Components, Inc. Rocker & Toggle Switches 5669AB3V

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5669AB3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5669AB3V
Rocker & Toggle Switches 5669AB3V
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5669AB3V
Switches - Toggle Switches 5669AB3V
SWITCH TOGGLE 4PDT 6A 125V

SWITCH TOGGLE 4PDT 6A 125V

Supplier's Site
Toggle Switches - 5669AB3V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5669AB3V
Toggle Switches 5669AB3V
Toggle Switches 4PDT 6A 125V 15.1mm

Toggle Switches 4PDT 6A 125V 15.1mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5669AB3V 5669AB3V 5669AB3V
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details