APEM Components, Inc. Rocker & Toggle Switches 5647MA

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5647MA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5647MA
Rocker & Toggle Switches 5647MA
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5647MA
Toggle Switches 5647MA
Toggle Switches DPDT 6A 125V 17.5mm

Toggle Switches DPDT 6A 125V 17.5mm

Buy Now Datasheet
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem - 19K7928 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem
19K7928
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem 19K7928
TOGGLE SWITCH, DPDT, 4A, 30VDC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000M Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30VDC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000M Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5647MA 5647MA 19K7928
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details