APEM Components, Inc. Toggle Switches 5642A

Description
APEM 5642A Toggle Switch
Request a Quote Datasheet
Description
APEM 5642A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3779664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
3779664
Toggle Switches 3779664
APEM 5642A Toggle Switch

APEM 5642A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5642A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5642A
Rocker & Toggle Switches 5642A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5642A
Toggle Switches 5642A
Toggle Switches DPDT 6A 125V 10.5mm On-Mom

Toggle Switches DPDT 6A 125V 10.5mm On-Mom

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 3779664 5642A 5642A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details