Toggle Switches SPDT ON-OFF-ON SLUG
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5639AB | 2873641 | 5639AB | 5639AB | 96C7248 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder Lug | Screw Terminals | Solder Terminals; Solder Lug |