APEM Components, Inc. Rocker & Toggle Switches 5639A9

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5639A9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5639A9
Rocker & Toggle Switches 5639A9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 320922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
320922
Toggle Switches 320922
APEM 5639A9 Toggle Switch

APEM 5639A9 Toggle Switch

Supplier's Site
Toggle Switches - 5639A9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5639A9
Toggle Switches 5639A9
Toggle Switches SPDT 6A 125V 11.4mm On-Off-On

Toggle Switches SPDT 6A 125V 11.4mm On-Off-On

Buy Now Datasheet
Toggle Sw, Spdt, 6A, 125V, Panel; Switch Operation Apem - 75K9970 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 6A, 125V, Panel; Switch Operation Apem
75K9970
Toggle Sw, Spdt, 6A, 125V, Panel; Switch Operation Apem 75K9970
TOGGLE SW, SPDT, 6A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SW, SPDT, 6A, 125V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5639A9 320922 5639A9 75K9970
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Sw, Spdt, 6A, 125V, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details