The Toggle Switch, SPDT, 4A, 30VDC from the 5000M series features a miniature design with a threaded bushing diameter of 11.9 mm. It is rated for a maximum current of 4A at 30VDC and is suitable for resistive loads. The switch has a contact resistance of 10 mΩ maximum and an insulation resistance of 1,000 MΩ minimum at 500 VDC. It offers a dielectric strength of 1,000 Vrms between terminals and 1,500 Vrms between poles and frame. This switch is designed for panel mounting and can accommodate panel thicknesses up to 6 mm. It operates effectively in a temperature range of -40 °C to +85 °C. The electrical life of the switch is rated at 50,000 cycles for single and double pole configurations, and it has a low-level mechanical life of 100,000 cycles. The materials used include a case made of diallylphthalate or high-temperature plastic, with brass and nickel-plated components. The switch is UL and CSA approved, ensuring compliance with safety standards. It is available with various terminal options and sealing configurations, making it versatile for different applications.
Toggle Switches SPDT 6A 125V 17.5mm
TOGGLE SWITCH, SPDT, 4A, 30VDC; Switch Operation:(On)-Off-(
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5637MA | 5637MA | 75K9955 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle |