APEM Components, Inc. Rocker & Toggle Switches 5636AB2

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5636AB2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636AB2
Rocker & Toggle Switches 5636AB2
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5636AB2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5636AB2
Toggle Switches 5636AB2
Toggle Switches SPDT 6A 125V 16mm On-On

Toggle Switches SPDT 6A 125V 16mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5636AB2
Switches - Toggle Switches 5636AB2
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5636AB2 5636AB2 5636AB2
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details