APEM Components, Inc. Rocker & Toggle Switches 5636AB17

Description
Miniature Toggle Switch
Request a Quote
Description
Miniature Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5636AB17 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636AB17
Rocker & Toggle Switches 5636AB17
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5636AB17 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5636AB17
Toggle Switches 5636AB17
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5636AB17
Switches - Toggle Switches 5636AB17
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5636AB17 5636AB17 5636AB17
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details