APEM Components, Inc. Toggle Switches 5636A9

Description
APEM 5636A9 Toggle Switch
Request a Quote Datasheet
Description
APEM 5636A9 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 320916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
320916
Toggle Switches 320916
APEM 5636A9 Toggle Switch

APEM 5636A9 Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5636A9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636A9
Rocker & Toggle Switches 5636A9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5636A9
Toggle Switches 5636A9
Toggle Switches SPDT 6A 125V 11.4mm On-On

Toggle Switches SPDT 6A 125V 11.4mm On-On

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem - 75K9939 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
75K9939
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem 75K9939
TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 320916 5636A9 5636A9 75K9939
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-on
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details