APEM Components, Inc. Rocker & Toggle Switches 5636A

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5636A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5636A
Rocker & Toggle Switches 5636A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 1900642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1900642
Toggle Switches 1900642
APEM 5636A Toggle Switch

APEM 5636A Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5636A
Toggle Switches 5636A
Toggle Switches SPDT 6A 250VAC 30VDC On-On

Toggle Switches SPDT 6A 250VAC 30VDC On-On

Buy Now Datasheet
Toggle Switch, Spst, 6A, 125Vac; Switch Operation Apem - 75K9929 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 6A, 125Vac; Switch Operation Apem
75K9929
Toggle Switch, Spst, 6A, 125Vac; Switch Operation Apem 75K9929
TOGGLE SWITCH, SPST, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5636A 1900642 5636A 75K9929
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spst, 6A, 125Vac; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1437561-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details