APEM Components, Inc. Rocker & Toggle Switches 5266CDB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5266CDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5266CDB
Rocker & Toggle Switches 5266CDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5266CDB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5266CDB
Toggle Switches 5266CDB
Toggle Switches 4PDT 0.4VA 20VAC/DC 10.5mm

Toggle Switches 4PDT 0.4VA 20VAC/DC 10.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5266CDB
Switches - Toggle Switches 5266CDB
SWITCH TOGGLE 4PDT 0.4VA 20V

SWITCH TOGGLE 4PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5266CDB 5266CDB 5266CDB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-4-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details