APEM Components, Inc. Switch, Toggle, Dpdt, 20V; Actuator Style Apem 5247CDB

Description
SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20V; Actuator Style Apem - 96C7230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20V; Actuator Style Apem
96C7230
Switch, Toggle, Dpdt, 20V; Actuator Style Apem 96C7230
SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 96C7230
Product Name Switch, Toggle, Dpdt, 20V; Actuator Style Apem
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details